THCV226
THCV226
Active
Description:  4LANE V-BY-ONEHS_LVDS 128TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV226 Datasheet
History Price: $13.72541
In Stock: 21600
THCV226 vs THCV220
Part No
Series
V-by-One HS
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.4Gbps
3.75Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
4
1
Number of Outputs
24
35
Voltage - Supply
1.62V ~ 1.98V
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
64-QFN (9x9)