Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV226-B
THCV226-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER QUAD 128TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV226-B Datasheet
History Price: $21.04000
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV226-B vs THCV231
Part No
THCV226-B
THCV231
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
4
1
Number of Outputs
24
1
Voltage - Supply
1.8V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
32-QFN (5x5)