THCV220
THCV220
Active
Description:  1LANE V-BY-ONEHS_LVCMOS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV220 Datasheet
History Price: $7.87500
In Stock: 9400
THCV220 vs THCV2911A-B
Series
V-by-One HS
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
3.75Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
2
Number of Outputs
35
2
Voltage - Supply
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
30-QFN (2.5x4.5)