THCV220-B
THCV220-B
Active
Description:  IC DESERIALIZER SINGLE 64QGN
Manufacturer:  THine Solutions
Datasheet:   THCV220-B Datasheet
History Price: $12.24000
In Stock: 40500
THCV220-B vs THCV242-B
Manufacturer
Series
Automotive, AEC-Q100, THine, V-by-One
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.75Gbps
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
CMOS
Number of Inputs
1
2
Number of Outputs
35
6
Voltage - Supply
2.3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)