THCV219-B
THCV219-B
Active
Description:  IC SERIALIZER SINGLE 64QFN
Manufacturer:  CEL
Datasheet:   THCV219-B Datasheet
History Price: $11.35000
In Stock: 28300
THCV219-B vs THCV218
Part No
Manufacturer
Series
Automotive, AEC-Q100, THine, V-by-One
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3Gbps
3.4Gbs
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
35
2
Number of Outputs
1
42
Voltage - Supply
2.3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
145-TFBGA
Supplier Device Package
64-QFN (9x9)
145-TFBGA (12x12)