Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV218
THCV218
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER DUAL 145TFBGA
Manufacturer:
THine Solutions
Datasheet:
THCV218 Datasheet
History Price: $16.83000
In Stock: 35000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV218 vs THCV2911A
Part No
THCV218
THCV2911A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
3.4Gbs
4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
2
2
Number of Outputs
42
2
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
30-WFQFN Exposed Pad
Supplier Device Package
145-TFBGA (12x12)
30-QFN (2.5x4.5)