THCV218-B
THCV218-B
Active
Description:  IC DESERIALIZER DUAL 145TFBGA
Manufacturer:  CEL
Datasheet:   THCV218-B Datasheet
History Price: $17.81000
In Stock: 16100
THCV218-B vs THCV226-B
Manufacturer
Series
THine
THine V-by-One
Packaging
Bulk
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.4Gbs
3.4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
2
4
Number of Outputs
42
24
Voltage - Supply
1.8V, 3.3V
1.8V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
128-TQFP
Supplier Device Package
145-TFBGA (12x12)
128-TQFP (14x14)