Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV217
THCV217
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL 105TFBGA
Manufacturer:
THine Solutions
Datasheet:
THCV217 Datasheet
History Price: $16.83000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV217 vs THCV233-B
Part No
THCV217
THCV233-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.4Gbps
3.4Gbps
Input Type
CMOS/TTL
LVDS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
42
6
Number of Outputs
2
2
Voltage - Supply
1.8V, 3.3V
1.62V ~ 1.98V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA
48-VFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
48-QFN (7x7)