THCV214-5-B
THCV214-5-B
Active
Description:  6BIT V-BY-ONE_LVCMOS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214-5-B Datasheet
History Price: $12.98000
In Stock: 24000
THCV214-5-B vs THCV218
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
-
3.4Gbs
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
CMOS/TTL
Number of Inputs
1
2
Number of Outputs
18
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
145-TFBGA
Supplier Device Package
48-TQFP (7x7)
145-TFBGA (12x12)