THCV213
THCV213
Active
Description:  IC SERIALIZER DUAL LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV213 Datasheet
History Price: $10.47000
In Stock: 25200
THCV213 vs THCV226-B
Part No
Series
Automotive, AEC-Q100, THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
-
3.4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
18
4
Number of Outputs
2
24
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
128-TQFP
Supplier Device Package
48-TQFP (7x7)
128-TQFP (14x14)