THCV213-5
THCV213-5
Active
Description:  6BIT LVCMOS_V-BY-ONE 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV213-5 Datasheet
History Price: $8.25000
In Stock: 6300
THCV213-5 vs THCV226
Part No
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
-
3.4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
18
4
Number of Outputs
2
24
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
128-TQFP
Supplier Device Package
48-TQFP (7x7)
128-TQFP (14x14)