Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV213-5
THCV213-5
Active
Interface - Serializers, Deserializers
Description:
6BIT LVCMOS_V-BY-ONE 48TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV213-5 Datasheet
History Price: $8.25000
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV213-5 vs THCV218
Part No
THCV213-5
THCV218
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
-
3.4Gbs
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
18
2
Number of Outputs
2
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
145-TFBGA
Supplier Device Package
48-TQFP (7x7)
145-TFBGA (12x12)