THC63LVDR84C-B
THC63LVDR84C-B
Active
Description:  IC DESERIALIZER LVDS 56TSSOP
Manufacturer:  THine Solutions
History Price: $9.94000
In Stock: 19700
THC63LVDR84C-B vs THCV226
Series
THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.1Gbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
4
4
Number of Outputs
28
24
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
128-TQFP
Supplier Device Package
56-TSSOP
128-TQFP (14x14)