Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THC63LVDM83E-B
THC63LVDM83E-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 49VFBGA
Manufacturer:
CEL
Datasheet:
THC63LVDM83E-B Datasheet
History Price: $6.46000
In Stock: 45300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVDM83E-B vs THCV241A-B
Part No
THC63LVDM83E-B
THCV241A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
LVDS
V-by-One?HS
Number of Inputs
28
6
Number of Outputs
4
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-VFBGA
40-VFQFN Exposed Pad
Supplier Device Package
49-VFBGA (5x5)
40-QFN (5x5)