THC63LVDM83D-Z-B
THC63LVDM83D-Z-B
Active
Description:  IC XMITTER LVDS 24B CLR 56TSSOP
Manufacturer:  THine Solutions
History Price: $8.93000
In Stock: 33100
THC63LVDM83D-Z-B vs THCV219
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
3Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
28
35
Number of Outputs
4
1
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
64-QFN (9x9)