Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD103D
THC63LVD103D
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD103D Datasheet
History Price: $9.36000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD103D vs THCV231-Q-B
Part No
THC63LVD103D
THCV231-Q-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
4Gbps
Input Type
LVCMOS
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
35
1
Number of Outputs
5
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
32-QFN (5x5)