THC63LVD103D-B
THC63LVD103D-B
Active
Description:  IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $9.74000
In Stock: 11100
THC63LVD103D-B vs THCV226-B
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.4Gbps
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
35
4
Number of Outputs
5
24
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
128-TQFP
Supplier Device Package
64-TQFP (10x10)
128-TQFP (14x14)