THC63LVD1024
THC63LVD1024
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $7.82333
In Stock: 5600
THC63LVD1024 vs THCV243-B
Series
THine
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
945Mbps
4Gbps
Input Type
LVDS
CMOS
Output Type
CMOS/TTL
CMOS
Number of Inputs
10
5
Number of Outputs
70
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
144-LQFP-EP (20x20)
35-CSP (2.13x2.9)