THC63LVD1024-B
THC63LVD1024-B
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $13.13000
In Stock: 36700
THC63LVD1024-B vs THCV234-B
Series
THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
945Mbps
3.36Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
10
2
Number of Outputs
70
6
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
144-LQFP-EP (20x20)
48-QFN (7x7)