THC63LVD1024-B
THC63LVD1024-B
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $13.13000
In Stock: 36700
THC63LVD1024-B vs THCV226-B
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
945Mbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
10
4
Number of Outputs
70
24
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
128-TQFP
Supplier Device Package
144-LQFP-EP (20x20)
128-TQFP (14x14)