THC63LVD1022
THC63LVD1022
Active
Description:  10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:  THine Solutions
History Price: $8.13073
In Stock: 31200
THC63LVD1022 vs THCV2911B
Series
-
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
525Mbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVCMOS
V-by-One?HS
Number of Inputs
12
2
Number of Outputs
1
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
30-QFN (2.5x4.5)