THC63LVD1022
THC63LVD1022
Active
Description:  10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:  THine Solutions
History Price: $8.13073
In Stock: 31200
THC63LVD1022 vs THCV243-B
Series
-
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
525Mbps
4Gbps
Input Type
LVDS
CMOS
Output Type
LVCMOS
CMOS
Number of Inputs
12
5
Number of Outputs
1
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
35-UFBGA, CSPBGA
Supplier Device Package
100-TQFP (14x14)
35-CSP (2.13x2.9)