Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1022
THC63LVD1022
Active
Interface - Serializers, Deserializers
Description:
10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1022 Datasheet
History Price: $8.13073
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1022 vs THCV242A
Part No
THC63LVD1022
THCV242A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
525Mbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVCMOS
CMOS
Number of Inputs
12
2
Number of Outputs
1
6
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
64-QFN (9x9)