THC63LVD1022
THC63LVD1022
Active
Description:  10BIT DUAL LVDS_LVCMOS 100TQFP
Manufacturer:  THine Solutions
History Price: $8.13073
In Stock: 31200
THC63LVD1022 vs THCV220-B
Series
-
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
525Mbps
3.75Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVCMOS
CMOS/TTL
Number of Inputs
12
1
Number of Outputs
1
35
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
64-QFN (9x9)