THC63LVD1022-B
THC63LVD1022-B
Active
Description:  IC DESERIALIZER DUAL 100TQFP
Manufacturer:  THine Solutions
History Price: $16.96000
In Stock: 12300
THC63LVD1022-B vs THCV241A
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
4Gbps
Input Type
LVDS
CMOS
Output Type
LVCMOS
V-by-One?HS
Number of Inputs
12
6
Number of Outputs
1
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
40-VFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
40-QFN (5x5)