Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Texas Instruments TDC1011PWR
TDC1011PWR
Active
Interface - Sensor and Detector Interfaces
Description:
IC AFE ULTRA SENSING 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
TDC1011PWR Datasheet
History Price: $5.42000
In Stock: 45800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TDC1011PWR vs TDC-GP30YA 1K
Part No
TDC1011PWR
TDC-GP30YA 1K
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
ScioSense BV
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Front End
Converter
Input Type
Ultrasound
Digital
Output Type
Digital
Digital
Current - Supply
2.8 mA
1.9 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
40-QFN (6x6)