Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ScioSense BV TDC-GP30YD 3K
TDC-GP30YD 3K
Active
Interface - Sensor and Detector Interfaces
Description:
IC CONVERTER SPI UART 32QFN
Manufacturer:
ScioSense BV
Datasheet:
TDC-GP30YD 3K Datasheet
History Price: $5.08283
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TDC-GP30YD 3K vs TDC-GP30YA 3K
Part No
TDC-GP30YD 3K
TDC-GP30YA 3K
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
ScioSense BV
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Converter
Converter
Input Type
Logic
Digital
Output Type
Logic
Digital
Current - Supply
1.9 μA
1.9 μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
40-QFN (6x6)