Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ams OSRAM TDC-GP22 TRA
TDC-GP22 TRA
Discontinued
Interface - Sensor and Detector Interfaces
Description:
ULTRASONIC FLOW SENSOR 32QFN
Manufacturer:
ams OSRAM
Datasheet:
TDC-GP22 TRA Datasheet
History Price: Discontinued at Digi-Key
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TDC-GP22 TRA vs TDC-GP30YA 1K
Part No
TDC-GP22 TRA
TDC-GP30YA 1K
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
ScioSense BV
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Active
Type
Converter
Converter
Input Type
-
Digital
Output Type
-
Digital
Current - Supply
100 nA
1.9 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
32-QFN
40-QFN (6x6)