☰
TDA7500A
TDA7500A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7500A Datasheet
History Price: Obsolete
In Stock: 5160
TDA7500A vs TDA7469
Part No
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Tone Processor
Applications
Digital Audio Interfacing
Consumer Audio
Number of Channels
6
2
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
1.8V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
AM, FM
ALC Surround
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
100-TQFP-EP (14x14)
24-SSOP