☰
TDA746913TR
TDA746913TR
Obsolete
Description:  IC AUDIO TONE PROCESSOR 24SSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA746913TR Datasheet
History Price: Obsolete
In Stock: 11200
TDA746913TR vs TDA7721
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
1.8V ~ 5V
4.5V ~ 13V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
ALC Surround
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
28-TSSOP