TC7WU04FU,LF
TC7WU04FU,LF
Active
Description:  IC INVERTER 3CH 3-INP SM8
Manufacturer:  Toshiba Semiconductor
History Price: $0.12068
In Stock: 29500
TC7WU04FU,LF vs TC7WZ32FK,LJ(CT
Series
TC7WU
7WZ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
OR Gate
Number of Circuits
3
2
Number of Inputs
3
2
Features
-
-
Voltage - Supply
2V ~ 6V
1.65V ~ 5.5V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
5.2mA, 5.2mA
32mA, 32mA
Input Logic Level - Low
0.3V ~ 1.2V
-
Input Logic Level - High
1.7V ~ 4.8V
-
Max Propagation Delay @ V, Max CL
10ns @ 6V, 50pF
3.7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VFSOP (0.091", 2.30mm Width)