TC7WPB9307FK,LF(CT
TC7WPB9307FK,LF(CT
Active
Description:  IC BUS SWITCH 2 X 1:1 US8
Manufacturer:  Toshiba Semiconductor
History Price: $0.45000
In Stock: 27000
TC7WPB9307FK,LF(CT vs TC7WH157FU,LJ(CT
Series
TC7WP
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
2 x 1:1
1 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SSOP
8-SSOP