Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC7WPB9306FK,LF(CT
TC7WPB9306FK,LF(CT
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS BAR CENTRAL 2 X 1:1 US8
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7WPB9306FK,LF(CT Datasheet
History Price: $0.45000
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7WPB9306FK,LF(CT vs TC7WP3125FK,LF(CT
Part No
TC7WPB9306FK,LF(CT
TC7WP3125FK,LF(CT
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7WP
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Bar - Central
Bus Switch
Circuit
2 x 1:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
12mA, 12mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
1.1V ~ 2.7V, 1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-SSOP
8-SSOP