TC7WPB9306FK,LF(CT
TC7WPB9306FK,LF(CT
Active
Description:  IC BUS BAR CENTRAL 2 X 1:1 US8
Manufacturer:  Toshiba Semiconductor
History Price: $0.45000
In Stock: 33700
TC7WPB9306FK,LF(CT vs TC7SPB9306TU,LF
Series
TC7WP
TC7SP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Bar - Central
Bus Switch
Circuit
2 x 1:1
1 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
6-SMD, Flat Leads
Supplier Device Package
8-SSOP
UF6