TC7WH157FU,LJ(CT
TC7WH157FU,LJ(CT
Active
Description:  IC MULTIPLEXER 1 X 2:1 SM8
Manufacturer:  Toshiba Semiconductor
History Price: $0.40000
In Stock: 16000
TC7WH157FU,LJ(CT vs TC7WPB9306FK,LF(CT
Series
TC7WH
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Bus Bar - Central
Circuit
1 x 2:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
8mA, 8mA
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
2V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-SSOP
8-SSOP