Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC7WH157FU,LJ(CT
TC7WH157FU,LJ(CT
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 1 X 2:1 SM8
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7WH157FU,LJ(CT Datasheet
History Price: $0.40000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7WH157FU,LJ(CT vs TC7SPB9307TU,LF(CT
Part No
TC7WH157FU,LJ(CT
TC7SPB9307TU,LF(CT
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7WH
TC7SP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Bus Switch
Circuit
1 x 2:1
1 x 1:1
Independent Circuits
1
1
Current - Output High, Low
8mA, 8mA
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
2V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
6-SMD, Flat Leads
Supplier Device Package
8-SSOP
UF6