TC7WH08FU,LJ(CT
TC7WH08FU,LJ(CT
Active
Description:  IC GATE AND 2CH 2-INP SM8
Manufacturer:  Toshiba Semiconductor
History Price: $0.08714
In Stock: 18500
TC7WH08FU,LJ(CT vs TC7W14FU,LF
Series
TC7WH
TC7W
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
2
3
Number of Inputs
2
3
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
2 μA
1 μA
Current - Output High, Low
8mA, 8mA
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.5V
Input Logic Level - High
-
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
7.9ns @ 5V, 50pF
21ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)