TC7WB66CL8X,LF
TC7WB66CL8X,LF
Active
Description:  IC BUS SWITCH 2 X 1:1 MP8
Manufacturer:  Toshiba Semiconductor
History Price: $0.50000
In Stock: 41600
TC7WB66CL8X,LF vs TC7WPN3125FC(TE85L
Series
TC7WB
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Bus Switch
Bus Switch
Circuit
2 x 1:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
1.65V ~ 5.5V
1.1V ~ 2.7V, 1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFLGA
8-XFDFN Exposed Pad
Supplier Device Package
MP8
CST8