TC7WB66CL8X,LF
TC7WB66CL8X,LF
Active
Description:  IC BUS SWITCH 2 X 1:1 MP8
Manufacturer:  Toshiba Semiconductor
History Price: $0.50000
In Stock: 41600
TC7WB66CL8X,LF vs TC7USB31FK(TE85L,F
Series
TC7WB
TC7USB
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Bus Switch
SPST Switches
Circuit
2 x 1:1
1 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.65V ~ 5.5V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFLGA
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
MP8
8-SSOP