TC7W66FK,LF
TC7W66FK,LF
Active
Description:  IC BILATERAL SWITCH 1 X 1:1 US8
Manufacturer:  Toshiba Semiconductor
Datasheet:   TC7W66FK,LF Datasheet
History Price: $0.43000
In Stock: 36100
TC7W66FK,LF vs TC7WPB9307FK,LF(CT
Series
TC7W
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bilateral, FET Switches
Bus Switch
Circuit
1 x 1:1
2 x 1:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
2V ~ 12V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-SSOP
8-SSOP