Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC7W66FK,LF
TC7W66FK,LF
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SWITCH 1 X 1:1 US8
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7W66FK,LF Datasheet
History Price: $0.43000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7W66FK,LF vs TC7WB66CL8X,LF
Part No
TC7W66FK,LF
TC7WB66CL8X,LF
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7W
TC7WB
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bilateral, FET Switches
Bus Switch
Circuit
1 x 1:1
2 x 1:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 12V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
8-UFLGA
Supplier Device Package
8-SSOP
MP8