TC7W32FUTE12LF
TC7W32FUTE12LF
Obsolete
Description:  IC GATE OR 2CH 2-INP SM8
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 7500
TC7W32FUTE12LF vs TC7WH08FU,LJ(CT
Series
TC7W
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
OR Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.8V
-
Input Logic Level - High
1.5V ~ 4.2V
-
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
7.9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)