TC7W08FU,LF
TC7W08FU,LF
Active
Description:  IC GATE AND 2CH 2-INP SM8
Manufacturer:  Toshiba Semiconductor
Datasheet:   TC7W08FU,LF Datasheet
History Price: $0.11897
In Stock: 2000
TC7W08FU,LF vs TC7W08FKTE85LF
Series
TC7W
TC7W
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
13ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VFSOP (0.091", 2.30mm Width)