TC7W08FKTE85LF
TC7W08FKTE85LF
Active
Description:  IC GATE AND 2CH 2-INP US8
Manufacturer:  Toshiba Semiconductor
History Price: $0.49000
In Stock: 39800
TC7W08FKTE85LF vs TC7WHU04FK,LJ(CT
Series
TC7W
TC7WHU
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
2
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.8V
0.3V
Input Logic Level - High
1.5V ~ 4.2V
1.7V
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-VFSOP (0.091", 2.30mm Width)
8-VFSOP (0.091", 2.30mm Width)