Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Toshiba Semiconductor TC7W00FUTE12LF
TC7W00FUTE12LF
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 2CH 2-INP SM8
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7W00FUTE12LF Datasheet
History Price: $0.14787
In Stock: 22100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7W00FUTE12LF vs TC7WU04FU,LF
Part No
TC7W00FUTE12LF
TC7WU04FU,LF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7W
TC7WU
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
2
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
0.3V ~ 1.2V
Input Logic Level - High
1.5V ~ 4.2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)