Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Toshiba Semiconductor TC7SZ02FU,LJ(CT
TC7SZ02FU,LJ(CT
Active
Logic - Gates and Inverters
Description:
IC GATE NOR 1CH 2-INP USV
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7SZ02FU,LJ(CT Datasheet
History Price: $0.35000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7SZ02FU,LJ(CT vs TC7WH08FK,LJ(CT
Part No
TC7SZ02FU,LJ(CT
TC7WH08FK,LJ(CT
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7SZ
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
1
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
1.8V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
32mA, 32mA
8mA, 8mA
Input Logic Level - Low
-
0.5V
Input Logic Level - High
-
1.5V
Max Propagation Delay @ V, Max CL
4.3ns @ 5V, 50pF
7.9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
5-SSOP
8-SSOP
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-VFSOP (0.091", 2.30mm Width)