TC7SPB9306TU,LF
TC7SPB9306TU,LF
Active
Description:  IC BUS SWITCH 1 X 1:1 UF6
Manufacturer:  Toshiba Semiconductor
History Price: Active
In Stock: 18400
TC7SPB9306TU,LF vs TC7WPB9306FK,LF(CT
Series
TC7SP
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Bus Bar - Central
Circuit
1 x 1:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
UF6
8-SSOP