Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC7SPB9306TU,LF
TC7SPB9306TU,LF
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 1 X 1:1 UF6
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7SPB9306TU,LF Datasheet
History Price: Active
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7SPB9306TU,LF vs TC7WH157FK,LJ(CT
Part No
TC7SPB9306TU,LF
TC7WH157FK,LJ(CT
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7SP
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Multiplexer
Circuit
1 x 1:1
1 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
UF6
8-SSOP