TC7SPB9306TU,LF(CT
TC7SPB9306TU,LF(CT
Active
Description:  IC BUS SWITCH 1 X 1:1 UF6
Manufacturer:  Toshiba Semiconductor
History Price: $0.44000
In Stock: 49500
TC7SPB9306TU,LF(CT vs TC7WPN3125FC(TE85L
Series
TC7SP
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Bus Switch
Bus Switch
Circuit
1 x 1:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
1.65V ~ 5V, 2.3V ~ 5.5V
1.1V ~ 2.7V, 1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
8-XFDFN Exposed Pad
Supplier Device Package
UF6
CST8