Packaging
Tape & Reel (TR)
Cut Tape (CT)
Logic Type
AND Gate
NOR Gate
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
2 μA
1 μA
Current - Output High, Low
8mA, 8mA
2.6mA, 2.6mA
Input Logic Level - Low
0.8V
0.5V ~ 1.8V
Input Logic Level - High
2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SMV
5-SSOP
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353